onsemi 250 kHz SOIC Memory IC and Storage Component NM93C46ALM8

Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM93C46ALM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
250 kHz SOIC Memory IC and Storage Component - 2020-NM93C46ALM8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 kHz SOIC Memory IC and Storage Component
2020-NM93C46ALM8
250 kHz SOIC Memory IC and Storage Component 2020-NM93C46ALM8
IC EEPROM 1KBIT MICROWIRE 8SOIC / EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC Product overview: NM93C46ALM8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250 kHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-NM93C46ALM8 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC / EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC Product overview: NM93C46ALM8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250 kHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-NM93C46ALM8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - NM93C46ALM8 - 258447-NM93C46ALM8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - NM93C46ALM8
258447-NM93C46ALM8
Memory - NM93C46ALM8 258447-NM93C46ALM8
Manufacturer: Fairchild Semiconductor Win Source Part Number: 258447-NM93C46ALM8 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 258447-NM93C46ALM8
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Memory - NM93C46ALM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93C46ALM8 2020-NM93C46ALM8 258447-NM93C46ALM8 NM93C46ALM8
Product Name 250 kHz SOIC Memory IC and Storage Component Memory - NM93C46ALM8 Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC; Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cycle Time 1.50E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 584327-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details