Rochester Electronics Memory IC and Storage Component R1EX24004ATAS0A#S0

Description
IC EEPROM 4KBIT I2C 8TSSOP Product overview: R1EX24004ATAS0A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ATAS0A# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT I2C 8TSSOP Product overview: R1EX24004ATAS0A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ATAS0A# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1EX24004ATAS0A#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1EX24004ATAS0A#S0
Memory IC and Storage Component 774-R1EX24004ATAS0A#S0
IC EEPROM 4KBIT I2C 8TSSOP Product overview: R1EX24004ATAS0A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ATAS0A# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 8TSSOP Product overview: R1EX24004ATAS0A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ATAS0A#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - R1EX24004ATAS0A#S0 - 890771-R1EX24004ATAS0A#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24004ATAS0A#S0
890771-R1EX24004ATAS0A#S0
Memory - EEPROM - R1EX24004ATAS0A#S0 890771-R1EX24004ATAS0A#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 890771-R1EX24004ATAS 0A#S0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.32.0051 Other Part Number: 2156-R1EX24004ATAS0A #S0-RETR-ND, 2156-R1EX24004ATAS0A #S0

Manufacturer: Renesas Electronics America
Win Source Part Number: 890771-R1EX24004ATAS0A#S0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.32.0051
Other Part Number: 2156-R1EX24004ATAS0A#S0-RETR-ND, 2156-R1EX24004ATAS0A#S0

Buy Now Datasheet
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-R1EX24004ATAS0A#S0 890771-R1EX24004ATAS0A#S0 R1EX24004ATAS0A#S0
Product Name Memory IC and Storage Component Memory - EEPROM - R1EX24004ATAS0A#S0 Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 51-30259Z02-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers