IC EEPROM 2KBIT I2C 100KHZ 8DIP Product overview: PCD8582/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCD8582/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084298-PCD8582/P
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): PCD8582/PPCD8582-P; PCD8582P;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: MCRMICPCD8582/P,2156
RoHS Status: RoHS non-compliant
EEPROM, 256X8, Serial, NMOS, PDIP8
IC EEPROM 2KBIT I2C 100KHZ 8DIP
EEPROM Memory IC 2Kbit I²C 100 kHz 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PCD8582/P | 1084298-PCD8582/P | PCD8582/P | PCD8582/P | PCD8582/P |
| Product Name | 100KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 1.00E8 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |