Rochester Electronics Memory - EEPROM - R1EX24256ASA00I#S0 R1EX24256ASA00I#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931273-R1EX24256ASA0 0I#S0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931273-R1EX24256ASA0 0I#S0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - R1EX24256ASA00I#S0 - 931273-R1EX24256ASA00I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24256ASA00I#S0
931273-R1EX24256ASA00I#S0
Memory - EEPROM - R1EX24256ASA00I#S0 931273-R1EX24256ASA00I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 931273-R1EX24256ASA0 0I#S0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Renesas Electronics America
Win Source Part Number: 931273-R1EX24256ASA00I#S0
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now
EEPROM, 32KX8, SERIAL

EEPROM, 32KX8, SERIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 931273-R1EX24256ASA00I#S0 R1EX24256ASA00I#S0
Product Name Memory - EEPROM - R1EX24256ASA00I#S0 Memory
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 273503-002 09 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers