onsemi Integrated Circuits (ICs) - Memory - Memory NM93C46TLEM8

Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM93C46TLEM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C46TLEM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C46TLEM8
Integrated Circuits (ICs) - Memory - Memory NM93C46TLEM8
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - NM93C46TLEM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number NM93C46TLEM8 NM93C46TLEM8 NM93C46TLEM8
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Data Rate 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details