EEPROM, 8KX8, 150ns, Parallel, CMOS, PDSO28
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM Memory IC 64Kbit Parallel 150 ns 28-SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | X28HC64S-15 | X28HC64S-15 | X28HC64S-15 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||
| Package Type | SOP; SOP28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Cycle Time | 150 ns |