onsemi Memory NM25C160EM8

Description
EEPROM, 2KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 2KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM25C160EM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDSO8

EEPROM, 2KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - NM25C160EM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 2.1 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 2.1 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM25C160EM8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
NM25C160EM8
Integrated Circuits (ICs) - Memory - Memory NM25C160EM8
IC EEPROM 16KBIT SPI 8SOIC

IC EEPROM 16KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number NM25C160EM8 NM25C160EM8 NM25C160EM8
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details