Rochester Electronics 5MHZ Memory IC and Storage Component R1EX25016ASA00A#S0

Description
IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00A# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00A# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ Memory IC and Storage Component - 774-R1EX25016ASA00A#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-R1EX25016ASA00A#S0
5MHZ Memory IC and Storage Component 774-R1EX25016ASA00A#S0
IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00A# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00A#S0 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00A#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - R1EX25016ASA00A#S0 - 931275-R1EX25016ASA00A#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX25016ASA00A#S0
931275-R1EX25016ASA00A#S0
Memory - EEPROM - R1EX25016ASA00A#S0 931275-R1EX25016ASA00A#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 931275-R1EX25016ASA0 0A#S0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 5 MHz 8-SOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.32.0051 Other Part Number: 2156-R1EX25016ASA00A #S0, 2156-R1EX25016ASA00A #S0-RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 931275-R1EX25016ASA00A#S0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 5 MHz 8-SOP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.32.0051
Other Part Number: 2156-R1EX25016ASA00A#S0, 2156-R1EX25016ASA00A#S0-RETR-ND

Buy Now
IC EEPROM 16KBIT SPI 5MHZ 8SOP

IC EEPROM 16KBIT SPI 5MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-R1EX25016ASA00A#S0 931275-R1EX25016ASA00A#S0 R1EX25016ASA00A#S0
Product Name 5MHZ Memory IC and Storage Component Memory - EEPROM - R1EX25016ASA00A#S0 Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 16-3459-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 93C06I/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details