onsemi Integrated Circuits (ICs) - Memory - Memory NM93C46AVM8X

Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote
Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NM93C46AVM8X is a 1K-bit CMOS non-volatile EEPROM organized as a 64 x 16-bit array, featuring a MICROWIRE interface that supports a 4-wire serial bus configuration. This device allows for user-selectable data organization, either 8-bit or 16-bit, based on the connection of the ORG pin. It operates within a voltage range of 2.7V to 5.5V and has a typical active current of 200µA, with standby currents as low as 0.1µA for the LZ version. The NM93C46AVM8X supports 1,000,000 write cycles and offers a data retention period of up to 40 years. It is available in multiple package types, including 8-pin SO, DIP, and TSSOP, making it suitable for applications where space is a consideration. The device is designed for high reliability and low power consumption, making it ideal for low-power applications.

Datasheet Summary
Powered by GS/AI

The NM93C46AVM8X is a 1K-bit CMOS non-volatile EEPROM organized as a 64 x 16-bit array, featuring a MICROWIRE interface that supports a 4-wire serial bus configuration. This device allows for user-selectable data organization, either 8-bit or 16-bit, based on the connection of the ORG pin. It operates within a voltage range of 2.7V to 5.5V and has a typical active current of 200µA, with standby currents as low as 0.1µA for the LZ version. The NM93C46AVM8X supports 1,000,000 write cycles and offers a data retention period of up to 40 years. It is available in multiple package types, including 8-pin SO, DIP, and TSSOP, making it suitable for applications where space is a consideration. The device is designed for high reliability and low power consumption, making it ideal for low-power applications.

Suppliers

Company
Product
Description
Supplier Links
 - NM93C46AVM8X - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C46AVM8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C46AVM8X
Integrated Circuits (ICs) - Memory - Memory NM93C46AVM8X
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - NM93C46AVM8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number NM93C46AVM8X NM93C46AVM8X NM93C46AVM8X
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOIC; SOIC8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Data Rate 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers