EEPROM, 128X16, Serial, CMOS, PDSO8
EEPROM Memory IC 2Kb (128 x 16) SPI 250kHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 258463-NM93C56LM8
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Clock Frequency: 250kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: NM93C56
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
IC EEPROM 2K SPI 250KHZ 8SO Product overview: NM93C56LM8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C56LM8 can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT SPI 250KHZ 8SO
IC EEPROM 2KBIT SPI 250KHZ 8SO
EEPROM Memory IC 2Kbit Microwire 250 kHz 8-SOIC
EEPROM Memory IC 2Kbit Microwire 250 kHz 8-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93C56LM8 | NM93C56LM8-ND | 258463-NM93C56LM8 | 774-NM93C56LM8 | NM93C56LM8 | NM93C56LM8 | NM93C56LM8 |
| Product Name | Memory | Memory - EEPROM - NM93C56LM8 | 250KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||||
| Package Type | SOP; SOP8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |