onsemi Memory NM93C56LN

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 250kHz 8-DIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 250kHz 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM93C56LN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 250kHz 8-DIP

EEPROM Memory IC 2Kb (128 x 16) SPI 250kHz 8-DIP

Buy Now Datasheet
 - NM93C56LN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X16, Serial, CMOS, PDIP8

EEPROM, 128X16, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - NM93C56LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 250 kHz 8-DIP

EEPROM Memory IC 2Kbit Microwire 250 kHz 8-DIP

Buy Now Datasheet
Memory - NM93C56LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 250 kHz 8-DIP

EEPROM Memory IC 2Kbit Microwire 250 kHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - NM93C56LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
NM93C56LN
Integrated Circuits (ICs) - Memory NM93C56LN
IC EEPROM 2KBIT SPI 250KHZ 8DIP

IC EEPROM 2KBIT SPI 250KHZ 8DIP

Supplier's Site
IC EEPROM 2KBIT SPI 250KHZ 8DIP

IC EEPROM 2KBIT SPI 250KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93C56LN-ND NM93C56LN NM93C56LN NM93C56LN NM93C56LN
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4347194 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details