Rochester Electronics Memory - EEPROM - R1EX25032ATA00A#S0 R1EX25032ATA00A#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890782-R1EX25032ATA0 0A#S0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890782-R1EX25032ATA0 0A#S0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - R1EX25032ATA00A#S0 - 890782-R1EX25032ATA00A#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX25032ATA00A#S0
890782-R1EX25032ATA00A#S0
Memory - EEPROM - R1EX25032ATA00A#S0 890782-R1EX25032ATA00A#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 890782-R1EX25032ATA0 0A#S0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 890782-R1EX25032ATA00A#S0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 890782-R1EX25032ATA00A#S0
Product Name Memory - EEPROM - R1EX25032ATA00A#S0
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details