onsemi Memory NM93C46LN

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-DIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM93C46LN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-DIP

EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1221170-NM93C46LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1221170-NM93C46LN
Integrated Circuits (ICs) - Memory 1221170-NM93C46LN
Win Source Part Number: 1221170-NM93C46LN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 40 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 250 kHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Base Product Number: 93C46 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1221170-NM93C46LN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 40
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 250 kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Base Product Number: 93C46
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - NM93C46LN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDIP8

EEPROM, 64X16, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-NM93C46LN
Memory IC and Storage Component 774-NM93C46LN
IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: NM93C46LN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C46LN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: NM93C46LN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C46LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NM93C46LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-DIP

EEPROM Memory IC 1Kbit Microwire 250 kHz 8-DIP

Buy Now Datasheet
Memory - NM93C46LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-DIP

EEPROM Memory IC 1Kbit Microwire 250 kHz 8-DIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 250KHZ 8DIP

IC EEPROM 1KBIT SPI 250KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C46LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C46LN
Integrated Circuits (ICs) - Memory - Memory NM93C46LN
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93C46LN-ND 1221170-NM93C46LN NM93C46LN 774-NM93C46LN NM93C46LN NM93C46LN NM93C46LN
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; PDIP8 Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details