onsemi Memory NM93C56AEN

Description
EEPROM, 128X16, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 128X16, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM93C56AEN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X16, Serial, CMOS, PDIP8

EEPROM, 128X16, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - NM93C56AEN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-DIP

EEPROM Memory IC 2Kbit Microwire 1 MHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C56AEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C56AEN
Integrated Circuits (ICs) - Memory - Memory NM93C56AEN
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number NM93C56AEN NM93C56AEN NM93C56AEN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type DIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers