onsemi Integrated Circuits (ICs) - Memory NM93C66MT8X

Description
Win Source Part Number: 1041691-NM93C66MT8X Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: 2156-NM93C66MT8X,FAI FSCNM93C66MT8X Base Product Number: 93C66 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1041691-NM93C66MT8X Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: 2156-NM93C66MT8X,FAI FSCNM93C66MT8X Base Product Number: 93C66 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1041691-NM93C66MT8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1041691-NM93C66MT8X
Integrated Circuits (ICs) - Memory 1041691-NM93C66MT8X
Win Source Part Number: 1041691-NM93C66MT8X Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: 2156-NM93C66MT8X,FAI FSCNM93C66MT8X Base Product Number: 93C66 RoHS Status: Not applicable

Win Source Part Number: 1041691-NM93C66MT8X
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: 2156-NM93C66MT8X,FAIFSCNM93C66MT8X
Base Product Number: 93C66
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-NM93C66MT8X
Memory IC and Storage Component 774-NM93C66MT8X
IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: NM93C66MT8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C66MT8X can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: NM93C66MT8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C66MT8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NM93C66MT8X - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X16, Serial, CMOS, PDSO8

EEPROM, 256X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - NM93C66MT8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 1 MHz 8-TSSOP

EEPROM Memory IC 4Kbit Microwire 1 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C66MT8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C66MT8X
Integrated Circuits (ICs) - Memory - Memory NM93C66MT8X
IC EEPROM 4KBIT MICROWIRE 8TSSOP

IC EEPROM 4KBIT MICROWIRE 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1041691-NM93C66MT8X 774-NM93C66MT8X NM93C66MT8X NM93C66MT8X NM93C66MT8X
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SSOP TSSOP; Bulk SOP; SSOP; TSSOP; TSSOP8 SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060530 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details