EEPROM Memory IC 1Kb (64 x 16) SPI 250kHz 8-SOIC
EEPROM, 64X16, Serial, CMOS, PDSO8
IC EEPROM 1KBIT SPI 250KHZ 8SO
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC
EEPROM Memory IC 1Kbit Microwire 250 kHz 8-SOIC
IC EEPROM 1KBIT SPI 250KHZ 8SO
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93C46LZEM8-ND | NM93C46LZEM8 | NM93C46LZEM8 | NM93C46LZEM8 | NM93C46LZEM8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |