IC EEPROM 16KBIT I2C 8TSSOP
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
EEPROM, 2KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-NV24C16DTVLT3GDKR-ND | NV24C16DTVLT3G | NV24C16DTVLT3G | NV24C16DTVLT3G | NV24C16DTVLT3G |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; TSSOP-8 | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 8-TSSOP |