The NM93C56EM8X is a 2048-bit CMOS non-volatile EEPROM organized as a 128 x 16-bit array, utilizing a MICROWIRE synchronous bus interface. It operates within a voltage range of 2.7V to 5.5V and features a typical active current of 200µA, with standby currents as low as 0.1µA for the LZ version. The device supports seven instructions for various operations including Read, Write, and Erase, and does not require an Erase instruction before writing. It has a self-timed write cycle and offers a data retention of up to 40 years with an endurance of 1,000,000 data changes. The NM93C56EM8X is available in 8-pin SOIC, DIP, and TSSOP packages, making it suitable for applications where space is a consideration.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 258462-NM93C56EM8X
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: NM93C56EM8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C56EM8X can be used for catalog matching and distributor lookup.
NM93C56 - EEPROM, 128X16, Serial, CMOS, PDSO8
IC EEPROM 2KBIT MICROWIRE 8SOIC
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 258462-NM93C56EM8X | 774-NM93C56EM8X | NM93C56EM8X | NM93C56EM8X | NM93C56EM8X |
| Product Name | Memory - NM93C56EM8X | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; Bulk | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |