IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: NM93C66LZM8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C66LZM8X can be used for catalog matching and distributor lookup.
EEPROM, 256X16, Serial, CMOS, PDSO8
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 258473-NM93C66LZM8X
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 4Kbit Microwire 250 kHz 8-SOIC
IC EEPROM 4KBIT MICROWIRE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NM93C66LZM8X | NM93C66LZM8X | 258473-NM93C66LZM8X | NM93C66LZM8X | NM93C66LZM8X |
| Product Name | Memory IC and Storage Component | Memory - NM93C66LZM8X | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | |
| Cycle Time | 1.50E7 ns | 1.50E7 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; Bulk | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |