Rochester Electronics Memory - EEPROM - XC68C812A4PV5 XC68C812A4PV5

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 939547-XC68C812A4PV5 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 939547-XC68C812A4PV5 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - XC68C812A4PV5 - 939547-XC68C812A4PV5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - XC68C812A4PV5
939547-XC68C812A4PV5
Memory - EEPROM - XC68C812A4PV5 939547-XC68C812A4PV5
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 939547-XC68C812A4PV5 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 939547-XC68C812A4PV5
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 939547-XC68C812A4PV5
Product Name Memory - EEPROM - XC68C812A4PV5
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details