Rochester Electronics Memory - EEPROM - R1EX24256BSAS0A#U0 R1EX24256BSAS0A#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890774-R1EX24256BSAS 0A#U0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890774-R1EX24256BSAS 0A#U0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - R1EX24256BSAS0A#U0 - 890774-R1EX24256BSAS0A#U0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24256BSAS0A#U0
890774-R1EX24256BSAS0A#U0
Memory - EEPROM - R1EX24256BSAS0A#U0 890774-R1EX24256BSAS0A#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 890774-R1EX24256BSAS 0A#U0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.32.0051

Manufacturer: Renesas Electronics America
Win Source Part Number: 890774-R1EX24256BSAS0A#U0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8SOP

IC EEPROM 256KBIT I2C 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 890774-R1EX24256BSAS0A#U0 R1EX24256BSAS0A#U0
Product Name Memory - EEPROM - R1EX24256BSAS0A#U0 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C02BN-SP25Y6-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Memory IC and Storage Component - 774-575-A0113-02 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
View Details
2 suppliers