Rochester Electronics Memory - EEPROM - X28C512P-12 X28C512P-12

Description
Manufacturer: Xicor Inc. Win Source Part Number: 939157-X28C512P-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) Parallel 32-DIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: X28C512 Categories: Integrated Circuits (ICs) Case / Package: 32-DIP ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Xicor Inc. Win Source Part Number: 939157-X28C512P-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) Parallel 32-DIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: X28C512 Categories: Integrated Circuits (ICs) Case / Package: 32-DIP ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - X28C512P-12 - 939157-X28C512P-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28C512P-12
939157-X28C512P-12
Memory - EEPROM - X28C512P-12 939157-X28C512P-12
Manufacturer: Xicor Inc. Win Source Part Number: 939157-X28C512P-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) Parallel 32-DIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: X28C512 Categories: Integrated Circuits (ICs) Case / Package: 32-DIP ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Xicor Inc.
Win Source Part Number: 939157-X28C512P-12
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) Parallel 32-DIP
Package: Bulk
Package: 32-DIP (0.600", 15.24mm)
Mounting: Through Hole
Family Name: X28C512
Categories: Integrated Circuits (ICs)
Case / Package: 32-DIP
ECCN: 3A991B1B2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
EEPROM, 64KX8

EEPROM, 64KX8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 939157-X28C512P-12 X28C512P-12
Product Name Memory - EEPROM - X28C512P-12 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details