EEPROM, 64X16, Serial, CMOS, PDSO8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1231786-NM93C46VM8
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT MICROWIRE 8SOIC / EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC Product overview: NM93C46VM8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1 MHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-NM93C46VM8 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93C46VM8 | 1231786-NM93C46VM8 | 2020-NM93C46VM8 | NM93C46VM8 |
| Product Name | Memory - NM93C46VM8 | 1 MHz SOIC Memory IC and Storage Component | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | |||
| Package Type | SOP; SOP8 | SOIC; Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Cycle Time | 1.00E7 ns |