The NV25040DWHFT3G is a 4 Kbit EEPROM memory device from Lingto Electronic Limited, designed for automotive applications with an operating temperature range of -40°C to +150°C. It is organized as 512x8 bits and supports the Serial Peripheral Interface (SPI) protocol with a maximum clock frequency of 10 MHz. The device features a 16-byte page write buffer, allowing for efficient data writing. This EEPROM includes both hardware and software write protection mechanisms, including block write protection options for 1/4, 1/2, or the entire memory array. It also incorporates on-chip Error Correction Code (ECC) to enhance data reliability by correcting single-bit errors. The NV25040DWHFT3G operates with a supply voltage range of 2.5 V to 5.5 V and has a data retention capability of up to 200 years. The device is available in both SOIC and TSSOP 8-lead packages and is compliant with RoHS standards, being Pb-free and halogen-free. Its endurance ratings indicate it can withstand up to 600,000 write cycles at 125°C and 300,000 cycles at 150°C, making it suitable for high-reliability applications.
NV25040 - EEPROM Serial 4-Kb SPI - Automotive Grade 0
Memory IC 4Kb (512 x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 4Kb (512 x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 4Kb (512 x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 4Kbit SPI 10 MHz 40 ns 8-SOIC
IC EEPROM 4KBIT SPI 10MHZ 8SOIC
IC EEPROM 4KBIT SPI 10MHZ 8SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NV25040DWHFT3G | NV25040DWHFT3GOSCT-ND | NV25040DWHFT3G | NV25040DWHFT3G | NV25040DWHFT3G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Package Type | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 150degC (TA) |