Renesas Electronics Corporation 400 kHz TSSOP Memory IC and Storage Component R1EX24016ATAS0A#S0

Description
IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-TSSOP Product overview: R1EX24016ATAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 kHz, TSSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1EX24016ATAS0A #S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-TSSOP Product overview: R1EX24016ATAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 kHz, TSSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1EX24016ATAS0A #S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 kHz TSSOP Memory IC and Storage Component - 2020-R1EX24016ATAS0A#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 kHz TSSOP Memory IC and Storage Component
2020-R1EX24016ATAS0A#S0
400 kHz TSSOP Memory IC and Storage Component 2020-R1EX24016ATAS0A#S0
IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-TSSOP Product overview: R1EX24016ATAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 kHz, TSSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1EX24016ATAS0A #S0 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-TSSOP Product overview: R1EX24016ATAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 kHz, TSSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1EX24016ATAS0A#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - R1EX24016ATAS0A#S0 - 834777-R1EX24016ATAS0A#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - R1EX24016ATAS0A#S0
834777-R1EX24016ATAS0A#S0
Memory - R1EX24016ATAS0A#S0 834777-R1EX24016ATAS0A#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 834777-R1EX24016ATAS 0A#S0 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 834777-R1EX24016ATAS0A#S0
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
 - R1EX24016ATAS0A#S0 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 16KX8, Serial, CMOS, PDSO8

EEPROM, 16KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - R1EX24016ATAS0A#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1EX24016ATAS0A#S0
Integrated Circuits (ICs) - Memory R1EX24016ATAS0A#S0
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site
Memory - R1EX24016ATAS0A#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-R1EX24016ATAS0A#S0 834777-R1EX24016ATAS0A#S0 R1EX24016ATAS0A#S0 R1EX24016ATAS0A#S0 R1EX24016ATAS0A#S0
Product Name 400 kHz TSSOP Memory IC and Storage Component Memory - R1EX24016ATAS0A#S0 Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; Bulk SOP; SSOP; TSSOP; TSSOP8 SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details