EEPROM, 4KX8, Serial, CMOS, PDSO8
IC EEPROM 32KBIT 5MHZ 8TSSOP Product overview: R1EX25032ATA00A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25032ATA00A#
IC EEPROM 32KBIT 5MHZ 8TSSOP
EEPROM Memory IC 32Kbit SPI 5 MHz 8-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1EX25032ATA00A#S0 | 774-R1EX25032ATA00A#S0 | R1EX25032ATA00A#S0 | R1EX25032ATA00A#S0 |
| Product Name | 5MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | |||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; Cut Tape (CT) | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |