EEPROM, 1KX16, Serial, CMOS, PDIP8
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 1MHz 8-DIP
EEPROM Memory IC 16Kbit Microwire 1 MHz 8-DIP
EEPROM Memory IC 16Kbit Microwire 1 MHz 8-DIP
IC EEPROM 16KBIT SPI 1MHZ 8DIP
IC EEPROM 16KBIT SPI 1MHZ 8DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93C86AN | NM93C86AN-ND | NM93C86AN | NM93C86AN | NM93C86AN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Package Type | DIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |