EEPROM Serial 64-Kb I2C - Automotive Grade, 3000-REEL Product overview: NV24C64DWVLT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV24C64DWVLT3G can be used for catalog matching and distributor lookup.
EEPROM, 8KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC
IC EEPROM 64KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC
IC EEPROM 64K I2C 1MHZ 8SOIC
IC EEPROM 64K I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NV24C64DWVLT3G | NV24C64DWVLT3G | NV24C64DWVLT3GOSCT-ND | NV24C64DWVLT3G | NV24C64DWVLT3G | NV24C64DWVLT3G | NV24C64DWVLT3G |
| Product Name | Automotive Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |