X28C010 - EEPROM, 128KX8, 150ns, Parallel, CMOS, CDFP32
Manufacturer: Rochester Electronics
Win Source Part Number: 939156-X28C010FI-15
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 32-Flatpack, Ceramic Bottom-Brazed
Package: Bulk
Package: 32-CFlatpack
Mounting: Surface Mount
Family Name: X28C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-Flatpack, Ceramic Bottom-Brazed
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 1MBIT PARALLEL 32PLCC Product overview: X28C010FI-15 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28C010FI-15 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mbit Parallel 150 ns 32-PLCC (13.97x11.43)
EEPROM, 128KX8, 150NS, PARALLEL,
EEPROM, 128KX8, 150NS, PARALLEL
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | X28C010FI-15 | 939156-X28C010FI-15 | 774-X28C010FI-15 | X28C010FI-15 | X28C010FI-15 | X28C010FI-15 |
| Product Name | Memory - EEPROM - X28C010FI-15 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | Active |
| Logic Family | CMOS | |||||
| Package Type | CFP32 | 32-Flatpack, Ceramic Bottom-Brazed | Bulk | 32-LCC (J-Lead) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |