EEPROM, 2KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NV24C16DWVLT3G | NV24C16DWVLT3GOSDKR-ND | NV24C16DWVLT3G | NV24C16DWVLT3G | NV24C16DWVLT3G | NV24C16DWVLT3G |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | |||||
| Package Type | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) | 1.7V ~ 5.5V |