Renesas Electronics Corporation Integrated Circuits (ICs) - Memory R1EX24512BSAS0A#S0

Description
Win Source Part Number: 973723-R1EX24512BSAS 0A#S0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 550 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Other Names: 2156-R1EX24512BSAS0A #S0-RETR,RENRNSR1EX2 4512BSAS0A#S0 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 973723-R1EX24512BSAS 0A#S0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 550 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Other Names: 2156-R1EX24512BSAS0A #S0-RETR,RENRNSR1EX2 4512BSAS0A#S0 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 973723-R1EX24512BSAS0A#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
973723-R1EX24512BSAS0A#S0
Integrated Circuits (ICs) - Memory 973723-R1EX24512BSAS0A#S0
Win Source Part Number: 973723-R1EX24512BSAS 0A#S0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 550 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Other Names: 2156-R1EX24512BSAS0A #S0-RETR,RENRNSR1EX2 4512BSAS0A#S0 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 973723-R1EX24512BSAS0A#S0
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 550 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.32.0051
Mfr: Renesas Electronics America Inc
Other Names: 2156-R1EX24512BSAS0A#S0-RETR,RENRNSR1EX24512BSAS0A#S0
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
1MHZ 512Kb 1 MHz Memory IC and Storage Component - 774-R1EX24512BSAS0A#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 512Kb 1 MHz Memory IC and Storage Component
774-R1EX24512BSAS0A#S0
1MHZ 512Kb 1 MHz Memory IC and Storage Component 774-R1EX24512BSAS0A#S0
IC EEPROM 512KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 550 ns 8-SOP Product overview: R1EX24512BSAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 512Kb, 1 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, 512Kb, 1 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24512BSAS0A# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 550 ns 8-SOP Product overview: R1EX24512BSAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 512Kb, 1 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, 512Kb, 1 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24512BSAS0A#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - R1EX24512BSAS0A#S0 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64KX8, Serial

EEPROM, 64KX8, Serial

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - R1EX24512BSAS0A#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1EX24512BSAS0A#S0
Integrated Circuits (ICs) - Memory R1EX24512BSAS0A#S0
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Supplier's Site
Memory - R1EX24512BSAS0A#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOP

EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 973723-R1EX24512BSAS0A#S0 774-R1EX24512BSAS0A#S0 R1EX24512BSAS0A#S0 R1EX24512BSAS0A#S0 R1EX24512BSAS0A#S0
Product Name Integrated Circuits (ICs) - Memory 1MHZ 512Kb 1 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details