Renesas Electronics Corporation Integrated Circuits (ICs) - Memory R1EX24064ASAS0A#S0

Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R1EX24064ASAS0A#S0 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDSO8

EEPROM, 8KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 983544-R1EX24064ASAS0A#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
983544-R1EX24064ASAS0A#S0
Integrated Circuits (ICs) - Memory 983544-R1EX24064ASAS0A#S0
Win Source Part Number: 983544-R1EX24064ASAS 0A#S0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Other Names: RENRNSR1EX24064ASAS0 A#S0,2156-R1EX24064A SAS0A#S0,2156-R1EX24 064ASAS0A#S0-RETR-ND Product Status: Obsolete

Win Source Part Number: 983544-R1EX24064ASAS0A#S0
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 900 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.32.0051
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR1EX24064ASAS0A#S0,2156-R1EX24064ASAS0A#S0,2156-R1EX24064ASAS0A#S0-RETR-ND
Product Status: Obsolete

Buy Now Datasheet
400KHZ 64Kb 400 kHz Memory IC and Storage Component - 774-R1EX24064ASAS0A#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ 64Kb 400 kHz Memory IC and Storage Component
774-R1EX24064ASAS0A#S0
400KHZ 64Kb 400 kHz Memory IC and Storage Component 774-R1EX24064ASAS0A#S0
IC EEPROM 64KBIT I2C 400KHZ 8SOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOP Product overview: R1EX24064ASAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ, 64Kb, 400 kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, 64Kb, 400 kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24064ASAS0A# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 400KHZ 8SOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOP Product overview: R1EX24064ASAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ, 64Kb, 400 kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, 64Kb, 400 kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24064ASAS0A#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - R1EX24064ASAS0A#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOP

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1EX24064ASAS0A#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1EX24064ASAS0A#S0
Integrated Circuits (ICs) - Memory R1EX24064ASAS0A#S0
IC EEPROM 64KBIT I2C 400KHZ 8SOP

IC EEPROM 64KBIT I2C 400KHZ 8SOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1EX24064ASAS0A#S0 983544-R1EX24064ASAS0A#S0 774-R1EX24064ASAS0A#S0 R1EX24064ASAS0A#S0 R1EX24064ASAS0A#S0
Product Name Integrated Circuits (ICs) - Memory 400KHZ 64Kb 400 kHz Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type SOIC; SOIC8 SOIC SOIC; Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Access Time 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - CAT24C01YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details