Tripp Lite by Eaton USB 2.0 Extension Cable (A M/F), 6-ft. U024-006

Description
This 6-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications. Features Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines Gold plated connectors provide superior conductivity Extend distances of the fast USB 2.0 with this extension cable
Request a Quote Datasheet
Description
This 6-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications. Features Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines Gold plated connectors provide superior conductivity Extend distances of the fast USB 2.0 with this extension cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Extension Cable (A M/F), 6-ft. - U024-006 - Tripp Lite by Eaton
Chicago, IL, United States
USB 2.0 Extension Cable (A M/F), 6-ft.
U024-006
USB 2.0 Extension Cable (A M/F), 6-ft. U024-006
This 6-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications. Features Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines Gold plated connectors provide superior conductivity Extend distances of the fast USB 2.0 with this extension cable

This 6-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications.

Features

  • Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
  • Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines
  • Gold plated connectors provide superior conductivity
  • Extend distances of the fast USB 2.0 with this extension cable
Supplier's Site
USB Cables - TL776-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL776-ND
USB Cables TL776-ND
USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded

USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded

Buy Now Datasheet
TRL Audio/Video Cables - U024-006 - Galco Industrial Electronics
Madison Heights, MI, United States
TRL Audio/Video Cables
U024-006
TRL Audio/Video Cables U024-006
USB Gold Extension Cable for USB

USB Gold Extension Cable for USB

Supplier's Site
Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite - 44K0264 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite
44K0264
Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite 44K0264
COMPUTER CABLE, USB, 6FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

COMPUTER CABLE, USB, 6FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U024-006 TL776-ND U024-006 44K0264
Product Name USB 2.0 Extension Cable (A M/F), 6-ft. USB Cables TRL Audio/Video Cables Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC12068F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length - 3021066-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details