Dynapar Corp. DYPR Direct Connection Cables 118022-0015

Description
NEMA 4 10 pin MS, Cable Assembly, 15FT
Description
NEMA 4 10 pin MS, Cable Assembly, 15FT

Suppliers

Company
Product
Description
Supplier Links
DYPR Direct Connection Cables - 118022-0015 - Galco Industrial Electronics
Madison Heights, MI, United States
DYPR Direct Connection Cables
118022-0015
DYPR Direct Connection Cables 118022-0015
NEMA 4 10 pin MS, Cable Assembly, 15FT

NEMA 4 10 pin MS, Cable Assembly, 15FT

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Cable Assemblies
Product Number 118022-0015
Product Name DYPR Direct Connection Cables
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details