Black Box 30FT Orange CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL59-0030

Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.
Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
30FT Orange CAT5e 350MHz Patch Cable UTP CM No Boot - EVNSL59-0030 - Black Box
Lawrence, PA, USA
30FT Orange CAT5e 350MHz Patch Cable UTP CM No Boot
EVNSL59-0030
30FT Orange CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL59-0030
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL59-0030
Product Name 30FT Orange CAT5e 350MHz Patch Cable UTP CM No Boot
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
D-Sub Cables - A7NNB-2506M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Stability Cables - SW-35-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - KMP6-26P-16-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers