Black Box 30FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0606MS-0030

Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).
Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Suppliers

Company
Product
Description
Supplier Links
30FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 - EVNSL0606MS-0030 - Black Box
Lawrence, PA, USA
30FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45
EVNSL0606MS-0030
30FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0606MS-0030
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0606MS-0030
Product Name 30FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 60157A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
Motor cable - NEBM-M23G8-E-15-Q9N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
D-Sub Cables - A7PPB-2510G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details