Black Box 10FT Green CAT5e 100MHz Angle Patch Cable S/CM Down-Up EVNSL22ES-0010-90DU

Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.
Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Suppliers

Company
Product
Description
Supplier Links
10FT Green CAT5e 100MHz Angle Patch Cable S/CM Down-Up - EVNSL22ES-0010-90DU - Black Box
Lawrence, PA, USA
10FT Green CAT5e 100MHz Angle Patch Cable S/CM Down-Up
EVNSL22ES-0010-90DU
10FT Green CAT5e 100MHz Angle Patch Cable S/CM Down-Up EVNSL22ES-0010-90DU
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL22ES-0010-90DU
Product Name 10FT Green CAT5e 100MHz Angle Patch Cable S/CM Down-Up
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details