Black Box 7FT Black CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL57-0007

Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.
Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
7FT Black CAT5e 350MHz Patch Cable UTP CM No Boot - EVNSL57-0007 - Black Box
Lawrence, PA, USA
7FT Black CAT5e 350MHz Patch Cable UTP CM No Boot
EVNSL57-0007
7FT Black CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL57-0007
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL57-0007
Product Name 7FT Black CAT5e 350MHz Patch Cable UTP CM No Boot
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
High Speed Digital & Data Cable - 084319-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Stability Cables - SP-35SMA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-M23G15-EH-20-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details