Black Box 7FT Gray CAT6 550MHz Patch Cable UTP CM No Boot EVNSL620-0007

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Suppliers

Company
Product
Description
Supplier Links
7FT Gray CAT6 550MHz Patch Cable UTP CM No Boot - EVNSL620-0007 - Black Box
Lawrence, PA, USA
7FT Gray CAT6 550MHz Patch Cable UTP CM No Boot
EVNSL620-0007
7FT Gray CAT6 550MHz Patch Cable UTP CM No Boot EVNSL620-0007
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL620-0007
Product Name 7FT Gray CAT6 550MHz Patch Cable UTP CM No Boot
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details