Black Box 6FT Yellow CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL54-0006

Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.
Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
6FT Yellow CAT5e 350MHz Patch Cable UTP CM No Boot - EVNSL54-0006 - Black Box
Lawrence, PA, USA
6FT Yellow CAT5e 350MHz Patch Cable UTP CM No Boot
EVNSL54-0006
6FT Yellow CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL54-0006
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL54-0006
Product Name 6FT Yellow CAT5e 350MHz Patch Cable UTP CM No Boot
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1043-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
3 suppliers