Black Box 4FT Orange 25-Pack CAT5e 350MHz Patch Cable UTP CM EVNSL59-0004-25PAK

Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.
Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
4FT Orange 25-Pack CAT5e 350MHz Patch Cable UTP CM - EVNSL59-0004-25PAK - Black Box
Lawrence, PA, USA
4FT Orange 25-Pack CAT5e 350MHz Patch Cable UTP CM
EVNSL59-0004-25PAK
4FT Orange 25-Pack CAT5e 350MHz Patch Cable UTP CM EVNSL59-0004-25PAK
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL59-0004-25PAK
Product Name 4FT Orange 25-Pack CAT5e 350MHz Patch Cable UTP CM
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M12G5-E-2.5-W3-M8G4-V2 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details