Black Box 15FT Yellow CAT6 250MHz Angled Patch Cable UTP CM Down-Up EVNSL246-0015-90DU

Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.
Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Suppliers

Company
Product
Description
Supplier Links
15FT Yellow CAT6 250MHz Angled Patch Cable UTP CM Down-Up - EVNSL246-0015-90DU - Black Box
Lawrence, PA, USA
15FT Yellow CAT6 250MHz Angled Patch Cable UTP CM Down-Up
EVNSL246-0015-90DU
15FT Yellow CAT6 250MHz Angled Patch Cable UTP CM Down-Up EVNSL246-0015-90DU
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL246-0015-90DU
Product Name 15FT Yellow CAT6 250MHz Angled Patch Cable UTP CM Down-Up
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details