Black Box 25FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0606MS-0025

Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).
Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Suppliers

Company
Product
Description
Supplier Links
25FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 - EVNSL0606MS-0025 - Black Box
Lawrence, PA, USA
25FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45
EVNSL0606MS-0025
25FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0606MS-0025
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0606MS-0025
Product Name 25FT Red CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details