Black Box 6FT Blue CAT5e 100MHz Angle Patch Cable UTP CM Molded Down EVNSL21E-0006-90DD

Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.
Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Suppliers

Company
Product
Description
Supplier Links
6FT Blue CAT5e 100MHz Angle Patch Cable UTP CM Molded Down - EVNSL21E-0006-90DD - Black Box
Lawrence, PA, USA
6FT Blue CAT5e 100MHz Angle Patch Cable UTP CM Molded Down
EVNSL21E-0006-90DD
6FT Blue CAT5e 100MHz Angle Patch Cable UTP CM Molded Down EVNSL21E-0006-90DD
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL21E-0006-90DD
Product Name 6FT Blue CAT5e 100MHz Angle Patch Cable UTP CM Molded Down
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details