Black Box 25FT White CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0605MS-0025

Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).
Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Suppliers

Company
Product
Description
Supplier Links
25FT White CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 - EVNSL0605MS-0025 - Black Box
Lawrence, PA, USA
25FT White CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45
EVNSL0605MS-0025
25FT White CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0605MS-0025
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Supplier's Site
Cat6 400-Mhz Molded Boot Solid Patch Cable F/utp Cm Pvc Wh 25Ft Black Box - 71R5816 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 400-Mhz Molded Boot Solid Patch Cable F/utp Cm Pvc Wh 25Ft Black Box
71R5816
Cat6 400-Mhz Molded Boot Solid Patch Cable F/utp Cm Pvc Wh 25Ft Black Box 71R5816
CAT6 400-MHz Molded Boot Solid Patch Cable F/UTP CM PVC WH 25FT

CAT6 400-MHz Molded Boot Solid Patch Cable F/UTP CM PVC WH 25FT

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL0605MS-0025 71R5816
Product Name 25FT White CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 Cat6 400-Mhz Molded Boot Solid Patch Cable F/utp Cm Pvc Wh 25Ft Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details