Black Box 1000-ft Violet CAT5e 350MHz Stranded Bulk Cable UTP CM Spool EVNSL088A-1000

Description
GigaBase 350 CAT5e, 350-MHz Stranded Bulk Cable, Gray, 250-feet (76.2-m)
Description
GigaBase 350 CAT5e, 350-MHz Stranded Bulk Cable, Gray, 250-feet (76.2-m)

Suppliers

Company
Product
Description
Supplier Links
1000-ft Violet CAT5e 350MHz Stranded Bulk Cable UTP CM Spool - EVNSL088A-1000 - Black Box
Lawrence, PA, USA
1000-ft Violet CAT5e 350MHz Stranded Bulk Cable UTP CM Spool
EVNSL088A-1000
1000-ft Violet CAT5e 350MHz Stranded Bulk Cable UTP CM Spool EVNSL088A-1000
GigaBase 350 CAT5e, 350-MHz Stranded Bulk Cable, Gray, 250-feet (76.2-m)

GigaBase 350 CAT5e, 350-MHz Stranded Bulk Cable, Gray, 250-feet (76.2-m)

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL088A-1000
Product Name 1000-ft Violet CAT5e 350MHz Stranded Bulk Cable UTP CM Spool
Standards / Certifications TIA/EIA-568-B.2 Category 5e
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Encoder cable - NEBM-M12W8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details