Black Box 5FT Beige CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL55-0005

Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.
Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
5FT Beige CAT5e 350MHz Patch Cable UTP CM No Boot - EVNSL55-0005 - Black Box
Lawrence, PA, USA
5FT Beige CAT5e 350MHz Patch Cable UTP CM No Boot
EVNSL55-0005
5FT Beige CAT5e 350MHz Patch Cable UTP CM No Boot EVNSL55-0005
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL55-0005
Product Name 5FT Beige CAT5e 350MHz Patch Cable UTP CM No Boot
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Stability Cables - SP-185-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-SM12G8-E-5-Q5-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details