Black Box 1FT Red CAT5e 100MHz Angled Patch Cable F/UTP 90°Down EVNSL23ES-0001-90DD

Description
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket.
Description
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
1FT Red CAT5e 100MHz Angled Patch Cable F/UTP 90°Down - EVNSL23ES-0001-90DD - Black Box
Lawrence, PA, USA
1FT Red CAT5e 100MHz Angled Patch Cable F/UTP 90°Down
EVNSL23ES-0001-90DD
1FT Red CAT5e 100MHz Angled Patch Cable F/UTP 90°Down EVNSL23ES-0001-90DD
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket.

Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL23ES-0001-90DD
Product Name 1FT Red CAT5e 100MHz Angled Patch Cable F/UTP 90°Down
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details