Black Box QD Cable/Cord Set EVNSL60T-0010

Description
CAT5 SHIELDED TWISTED-PAIR CABLE (STP), T568B, 4-PAIR, RJ-45, STRANDED, PVC, CMR, RISER, GRAY, 10-FT. (3.0-M). FREE 2 YEAR RADWELL WARRANTY
Description
CAT5 SHIELDED TWISTED-PAIR CABLE (STP), T568B, 4-PAIR, RJ-45, STRANDED, PVC, CMR, RISER, GRAY, 10-FT. (3.0-M). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 19264087 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
19264087
QD Cable/Cord Set 19264087
CAT5 SHIELDED TWISTED-PAIR CABLE (STP), T568B, 4-PAIR, RJ-45, STRANDED, PVC, CMR, RISER, GRAY, 10-FT. (3.0-M). FREE 2 YEAR RADWELL WARRANTY

CAT5 SHIELDED TWISTED-PAIR CABLE (STP), T568B, 4-PAIR, RJ-45, STRANDED, PVC, CMR, RISER, GRAY, 10-FT. (3.0-M). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 19264087
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details