Black Box 3FT Blue CAT5e 100MHz Angle Patch Cable S/CM Down-Up EVNSL21ES-0003-90DU

Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.
Description
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Suppliers

Company
Product
Description
Supplier Links
3FT Blue CAT5e 100MHz Angle Patch Cable S/CM Down-Up - EVNSL21ES-0003-90DU - Black Box
Lawrence, PA, USA
3FT Blue CAT5e 100MHz Angle Patch Cable S/CM Down-Up
EVNSL21ES-0003-90DU
3FT Blue CAT5e 100MHz Angle Patch Cable S/CM Down-Up EVNSL21ES-0003-90DU
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL21ES-0003-90DU
Product Name 3FT Blue CAT5e 100MHz Angle Patch Cable S/CM Down-Up
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 148029-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-U7G10-KS-5-N-S-U5G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type USB 3.0 type B micro
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details